NEN-EN 1196

Domestic and non-domestic gas-fired air heaters - Supplementary requirements of condensing air heaters

inactive
Organization: NEN
Publication Date: 1 July 1998
Status: inactive
Page Count: 19
ICS Code (Central heating systems): 91.140.10
scope:

Specifies the additional requirements and test methods for gas-fired air heaters which are so designed that water vapour condenses from combustion products. Applies to gas-fired air heaters with or without a fan in the combustion circuit in one of the following constructional types: - an integral air heater with at least one condensing heat exchanger;- a non-condensing air heater with an integrated additional condensing heat exchanger;- a non-condensing air heater, with an integrated additional condensing heat exchanger for the recovery of heat from combustion products and from ventilation air if appropriate. Covers type-testing only.

Document History

August 1, 2011
Domestic and non-domestic gas-fired air heaters - Supplementary requirements for condensing air heaters
This European Standard specifies the additional requirements and test methods for gas-fired air heaters which are designed so that water vapour condenses from combustion products. On this subject, it...
February 1, 2011
Domestic and non-domestic gas-fired air heaters - Supplementary requirements for condensing air heaters
This European Standard specifies the additional requirements and test methods for gas-fired air heaters which are designed so that water vapour condenses from combustion products. On this subject, it...
NEN-EN 1196
July 1, 1998
Domestic and non-domestic gas-fired air heaters - Supplementary requirements of condensing air heaters
Specifies the additional requirements and test methods for gas-fired air heaters which are so designed that water vapour condenses from combustion products. Applies to gas-fired air heaters with or...
October 1, 1993
Specific requirements for gas-fired condensing air heaters for domestic and non-domestic use
Specifies the additional requirements and test methods for gas-fired air heaters which are so designed that water vapour condenses from combustion products. Applies to gas-fired air heaters with or...

References

Advertisement