NEN-EN 1192

Doors - Classification of strength requirements

active, Most Current
Organization: NEN
Publication Date: 1 November 1999
Status: active
Page Count: 9
ICS Code (Doors and windows): 91.060.50
scope:

Provides a means of classifying where approporiate, the performance of door leaves, door frames, doorsets, and door assemblies according to their strength in resisting vertical load, static torsion, soft and heavy body impact, and hard body impact. The performance levels indicate normal usage for a range of categories of duty. Special requirements such as those for burglar resistance or safety requirements related to glass infillings are not covered.

Document History

NEN-EN 1192
November 1, 1999
Doors - Classification of strength requirements
Provides a means of classifying where approporiate, the performance of door leaves, door frames, doorsets, and door assemblies according to their strength in resisting vertical load, static torsion,...
November 1, 1993
Doors - Mechanical strength - Requirements - Classification
Provides a means of classifying where approporiate, the performance of door leaves, door frames, doorsets, and door assemblies according to their strength in resisting vertical load, static torsion,...
Advertisement