NEN-EN 12055

Liquid chilling packages and heat pumps with electrically driven compressors - Cooling mode - Definitions, testing and requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1998
Status: inactive
Page Count: 25
ICS Code (Energy and heat transfer engineering (Vocabularies)): 01.040.27
ICS Code (Heat pumps): 27.080
ICS Code (Refrigerating technology): 27.200
scope:

Specifies methods for testing and reporting of the rating and operational requirements and it specifies requirements for marking of liquid chilling packages, water/water and air/water heat pumps with electrically driven compressors when used for cooling or for cooling and heat recovery. When these units are used for heating, then Parts 1 to 4 of EN 255 apply. This standard applies to factory-made units with integral condensers or for use with remote condensers. In the case of units consisting of several parts, the standard applies only to those designed and supplied as a complete package, except for units with remote condenser. Units having two or more indoor sections connected to a single outdoor unit (multiple split system liquid chilling packages or heat pumps) are excluded from this standard. This standard is primarily intended for water and brine chilling packages, but can be used for other liquid subject to agreement.

Document History

NEN-EN 12055
February 1, 1998
Liquid chilling packages and heat pumps with electrically driven compressors - Cooling mode - Definitions, testing and requirements
Specifies methods for testing and reporting of the rating and operational requirements and it specifies requirements for marking of liquid chilling packages, water/water and air/water heat pumps with...
August 1, 1995
Liquid chilling packages and heat pumps with electrically driven compressors - Cooling mode - Definitions, testing and requirements
Specifies methods for testing and reporting of the rating and operational requirements and it specifies requirements for marking of liquid chilling packages, water/water and air/water heat pumps with...

References

Advertisement