NEN-EN 12100

Plastics piping systems - Polyethylene (PE) valves - Test method for the resistance to bending between supports

active, Most Current
Organization: NEN
Publication Date: 1 September 1997
Status: active
Page Count: 8
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

Specifies a test method for the resistance to bending of a valve installed between supports. This standard is applicable to valves with a polyethylene (PE) body for use with pipes having a nominal outside diameter from greater than 63 mm up to and including 225 mm and intended for the transport of fluids.

Document History

November 1, 2023
Plastics piping systems - Polyethylene (PE) valves - Test method for resistance to bending between supports
This document specifies a test method for the resistance to bending of a test piece, made of a valve assembled together with two pipes and placed between supports, when subjected to internal...
NEN-EN 12100
September 1, 1997
Plastics piping systems - Polyethylene (PE) valves - Test method for the resistance to bending between supports
Specifies a test method for the resistance to bending of a valve installed between supports. This standard is applicable to valves with a polyethylene (PE) body for use with pipes having a nominal...
September 1, 1995
Plastics piping systems - Polyethylene (PE) valves - Test method for the resistance to bending between supports
Specifies a test method for the resistance to bending of a valve installed between supports. This standard is applicable to valves with a polyethylene (PE) body for use with pipes having a nominal...
Advertisement