NEN-EN 12336/A1
Tunnelling machines - Shield machines, thrust boring machines, auger boring machines, lining erection equipment - Safety requirements
| Organization: | NEN |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Construction equipment): | 91.220 |
| ICS Code (Tunnel construction): | 93.060 |
scope:
This European Standard is applicable to all types of shield machines and associated back up equipment, thrust boring machines, auger boring machines and lining erection equipment. It specifies the essential safety requirements for the design, installation, maintenance, and information for use of such machines. Shield machines and associated back up equipment include: - open shields for both manual and mechanical excavation; - shielded tunnel boring machines; - micro tunnelling machines; - towed or stationary back up equipment; - pipe jacking equipment. All shield machines provide lateral and radial ground support. In addition they may provide various types of face support and ground water control (see Clause 3). Certain associated matters are not included in the scope of the standard: - additional equipment which may form an integral part of a shield machine or back up equipment and is used for compressed air (hyperbaric/plenum) working (see EN 12110:2002); - use under hyperbaric conditions; - the supply of electricity up to the machine; - ancillary tools and equipment used for, at or on the machine; - electromagnetic compatibility; loading and transport equipment which is not an integral part of the machine, e.g. rolling stock, man riders, grout cars, segment cars, muck cars.
Document History