NEN-EN 12380-2
Ventilating pipework - Air admittance valve system (AVS) - Part 2: Test methods
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1996 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (Other valves): | 23.060.99 |
scope:
This European Standard establishes requirements, test methods and evaluation of conformity for air admittance valves to be used in drainage systems installed inside buildings in accordance with EN 12056-2 and EN 12056-5. It specifies the performance requirements of air admittance valves and how to test them to demonstrate compliance with this standard.
Document History
NEN-EN 12380-2
May 1, 1996
Ventilating pipework - Air admittance valve system (AVS) - Part 2: Test methods
This European Standard establishes requirements, test methods and evaluation of conformity for air admittance valves to be used in drainage systems installed inside buildings in accordance with EN...