NEN-EN 12693
Refrigerating systems and heat pumps - Safety and environmental requirements - Positive displacement refrigerant compressors
| Organization: | NEN |
| Publication Date: | 1 June 2008 |
| Status: | active |
| Page Count: | 69 |
| ICS Code (Compressors and pneumatic machines): | 23.140 |
| ICS Code (Heat pumps): | 27.080 |
scope:
This standard applies to positive displacement refrigerant compressors for stationary and mobile refrigerating systems and heat pumps defined in 3.1, hereafter called compressors. It applies for compressors used in commercial and industrial appliances and with electrical energy supply including integral motors, up to 1 000 VAC and 1 500 VDC. It applies to open drive, semi hermetic and hermetic motor compressors, which contain a positive compression function. This standard is not applicable to: - compressors used in household appliance for which EN 60335-2-34 applies; - compressors using water or air as refrigerant. This standard does not deal with requirements for vibration and noise.
Document History