NEN-EN 12735-2

Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 2: Tubes for equipment

inactive
Organization: NEN
Publication Date: 1 January 2009
Status: inactive
Page Count: 23
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes, smooth or inner finned, used for heat exchangers and their internal connecting pipes in the manufacturing of refrigeration and air conditioning equipment. It is applicable to tubes with an outside diameter from 6 mm up to and including 133 mm. The tubes are supplied in straight length in the material conditions hard, half-hard or skin hard or as coils in the material conditions light annealed or soft annealed.

Document History

June 1, 2016
Copper and copper alloys - Seamless, round tubes for air conditioning and refrigeration - Part 2: Tubes for equipment
NEN-EN 12735-2 specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes, smooth or inner finned, used for heat exchangers and their internal...
September 1, 2015
Copper and copper alloys - Seamless, round tubes for air conditioning and refrigeration - Part 2: Tubes for equipment
NEN-EN 12735-2 specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes, smooth or inner finned, used for heat exchangers and their internal...
July 1, 2010
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 2: Tubes for equipment
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes, smooth or inner finned, used for heat exchangers and their...
NEN-EN 12735-2
January 1, 2009
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 2: Tubes for equipment
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes, smooth or inner finned, used for heat exchangers and their...
April 1, 2005
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 2: Tubes for equipment
A description is not available for this item.
November 1, 2004
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 2: Tubes for equipment
A description is not available for this item.
May 1, 2001
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 2: Tubes for equipment
Specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes used for heat exchangers and interconnecting pipes in the manufacturing of refrigeration...
February 1, 1997
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 2: Tubes for equipment
Specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes used for heat exchangers and interconnecting pipes in the manufacturing of refrigeration...

References

Advertisement