NEN-EN 12811-1
Temporary works equipment - Part 1: Scaffolds - Performance requirements and general design
| Organization: | NEN |
| Publication Date: | 1 January 2004 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Construction equipment): | 91.220 |
scope:
This European Standard specifies performance requirements and methods of structural and general design for access and working scaffolds, referred to from hereon as working scaffolds. Requirements given are for scaffold structures, which rely on the adjacent structures for stability. In general these requirements also apply to other types of working scaffolds. Normal requirements are set down, but there is also provision for special cases. This European Standard also specifies structural design rules when certain materials are used and general rules for prefabricated equipment. The standard excludes:;platforms suspended by ropes, whether fixed or movable - horizontally movable platforms including Mobile Access Towers (MAT) Power -operated platforms - Scaffolds used as protection for roof work - Tempoary roofs.
Document History