NEN-EN 13080

Agricultural machinery - Manure spreaders - Environmental protection - Requirements and test methods

active, Most Current
Organization: NEN
Publication Date: 1 January 2003
Status: active
Page Count: 25
ICS Code (Equipment for storage, preparation and distribution of fertilizers): 65.060.25
scope:

This European Standard specifies test methods and requirements for the design and construction of manure spreaders for spreading manure in agriculture and horticulture with the intention of minimising the environmental damage. It specifies requirements for the transverse and longitudinal spreading characteristics such as working widths, characteristic application rate, characteristic flow, the stretch within the tolerance zone and the coefficient of variation for the longitudinal spreading. These requirements are valid only according to the tests with manure as described in Table A.1.

Document History

NEN-EN 13080
January 1, 2003
Agricultural machinery - Manure spreaders - Environmental protection - Requirements and test methods
This European Standard specifies test methods and requirements for the design and construction of manure spreaders for spreading manure in agriculture and horticulture with the intention of...
January 1, 1998
Manure spreaders - Specification for environmental preservation - Requirements and test methods
This European Standard specifies test methods and requirements for the design and construction of manure spreaders for spreading manure in agriculture and horticulture with the intention of...
Advertisement