NEN-EN 13082
Tanks for transport of dangerous goods - Service equipment - Vapour transfer valve
| Organization: | NEN |
| Publication Date: | 1 January 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Ball and plug valves): | 23.060.20 |
| ICS Code (Stationary containers and tanks): | 23.020.10 |
| ICS Code (Protection against dangerous goods): | 13.300 |
| ICS Code (Vessels and containers mounted on vehicles): | 23.020.20 |
scope:
Covers the vapour transfer valve, used for the transfer of vapour between the tank compartment and the pipework connecting to the vapour collection adaptor. Specifies the performance requirements and the critical dimensions of the vapour transfer valve. It also specifies the tests necessary to verify the compliance of the euqipment with this standard. The equipment specified by this standard is suitable for use with liquid petroleum products and other dangerous substances of Class 3 of ADR - European Agreement concerning the International Carriage of Dangerous Goods by Road - (flammable liquids) which have a vapour pressure not exceeding 110 kPa at 50 °C (including petrol), and which have no subclassification as toxic or corrosive.
Document History