NEN-EN 13501-4

Fire classification of construction products and building elements - Part 4: Classification using data from fire resistance tests on components of smoke control systems

inactive
Organization: NEN
Publication Date: 1 February 2007
Status: inactive
Page Count: 33
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard specifies the procedure for classification of components of smoke control systems, using data from fire resistance tests which are within the field of application of the relevant test methods. Classification on the basis of extended application is not within the scope of this European Standard, however for extended application the same classes are used as specified in this European Standard. Products covered by this European Standard are: - smoke control ducts; - smoke control dampers; - smoke barriers; - powered smoke and heat exhaust ventilators (fans), including connectors; - natural smoke and heat exhaust ventilators. Relevant documents which include the relevant test methods which have been prepared for these products are listed in Clause 2.

Document History

June 1, 2016
Fire classification of construction products and building elements - Part 4: Classification using data from fire resistance tests on components of smoke control systems
NEN-EN 13501-4 specifies the procedure for classification of components of smoke control systems, using data from fire resistance tests which are within the field of application of the relevant test...
November 1, 2015
Fire classification of construction products and building elements - Part 4: Classification using data from fire resistance tests on components of smoke control systems
NEN-EN 13501-4 specifies the procedure for classification of components of smoke control systems, using data from fire resistance tests which are within the field of application of the relevant test...
September 1, 2009
Fire classification of construction products and building elements - Part 4: Classification using data from fire resistance tests on components of smoke control systems
This European Standard specifies the procedure for classification of components of smoke control systems, using data from fire resistance tests which are within the field of application of the...
October 1, 2007
Fire classification of construction products and building elements - Part 4: Classification using data from fire resistance tests on components of smoke control systems
A description is not available for this item.
NEN-EN 13501-4
February 1, 2007
Fire classification of construction products and building elements - Part 4: Classification using data from fire resistance tests on components of smoke control systems
This European Standard specifies the procedure for classification of components of smoke control systems, using data from fire resistance tests which are within the field of application of the...
January 1, 2005
Fire classification of construction products and building elements - Part 4: Classification using data from fire resistance tests on components of smoke control systems
This European Standard specifies the procedure for classification of components of smoke control systems, using data from fire resistance tests which are within the field of application of the...
Advertisement