NEN-EN 14218
Hexagon nuts with flange - Fine pitch thread
pending, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2001 |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Nuts): | 21.060.20 |
scope:
Specifies the characteristics of hexagon nuts with flange, with metric fine pitch thread, with nominal thread diameters from 8 mm up to and including 20 mm, in product grade A for d≤ 16 mm and product grade B for d 16 mm and with property classes 8, 10, 12 and A2-70.
Document History
NEN-EN 14218
July 1, 2001
Hexagon nuts with flange - Fine pitch thread
Specifies the characteristics of hexagon nuts with flange, with metric fine pitch thread, with nominal thread diameters from 8 mm up to and including 20 mm, in product grade A for d≤ 16 mm and...