NEN-EN 14638-1

Transportable gas cylinders - Refillable welded receptacles of a capacity not exceeding 150 litres - Part 1: Welded austenitic stainless steel cylinders made to a design justified by finite element and/or experimental methods

inactive
Organization: NEN
Publication Date: 1 April 2003
Status: inactive
Page Count: 35
ICS Code (Gas cylinders): 23.020.35
scope:

This European Standard gives minimum requirements concerning material, design, construction and workmanship, procedures and tests at manufacture of refillable transportable welded cylinders made of austenitic stainless steel, justified by experimental methods, of water capacities from 0,5 l up to and including 150 l for compressed or liquefied gases and of a test pressure up to 90 bar. This European Standard is primarily for industrial gases other than LPG but may also be applied for LPG.However for dedicated LPG cylinders, see EN 14140.

Document History

May 1, 2006
Transportable gas cylinders - Refillable welded receptacles of a capacity not exceeding 150 litres - Part 1: Welded austenitic stainless steel cylinders made to a design justified by experimental methods
This European Standard gives minimum requirements concerning material, design, construction and workmanship, procedures and tests at manufacture of refillable transportable welded cylinders made of...
NEN-EN 14638-1
April 1, 2003
Transportable gas cylinders - Refillable welded receptacles of a capacity not exceeding 150 litres - Part 1: Welded austenitic stainless steel cylinders made to a design justified by finite element and/or experimental methods
This European Standard gives minimum requirements concerning material, design, construction and workmanship, procedures and tests at manufacture of refillable transportable welded cylinders made of...
Advertisement