NEN-EN 14869-2

Structural adhesives - Determination of shear behaviour of structural bonds - Part 2: Thick adherends shear test

active, Most Current
Organization: NEN
Publication Date: 1 May 2011
Status: active
Page Count: 24
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies a test method for determining the shear behaviour of an adhesive in a single lap joint bonded assembly when subjected to a tensile force. The test is performed on specimens consisting of thick, rigid adherends, with a short length of overlap, in order to obtain the most uniform distribution of shear stresses possible and to minimize other stress states which initiate failure. This test method may be used to determine: - the shear-stress against shear-strain curve to failure of the adhesive; - the shear modulus of the adhesive; - other adhesive properties that can be derived from the stress/strain curve such as the maximum shear stress and shear strain; - the effect of temperature, environment, test speed, etc. on these properties.

Document History

NEN-EN 14869-2
May 1, 2011
Structural adhesives - Determination of shear behaviour of structural bonds - Part 2: Thick adherends shear test
This European Standard specifies a test method for determining the shear behaviour of an adhesive in a single lap joint bonded assembly when subjected to a tensile force. The test is performed on...
July 1, 2004
Structural adhesives - Determination of shear behaviour of structural bonds - Part 2: Thick-adherends shear test
This part of EN 14869 specifies a test method for determining the shear behaviour of an adhesive in a single lap joint bonded assembly when subjected to a tensile force. The test is performed on...
Advertisement