NEN-EN 14961-6
Solid biofuels - Fuel specifications and classes - Part 6: Non-woody pellets for non-industrial use
| Organization: | NEN |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Biofuels): | 75.160.40 |
scope:
This European standard determines the fuel quality classes and specifications of non-woody pellets for nonindustrial use. This European standard covers only non-woody pellets produced from the following raw material (see EN 14961-1:2010, Table 1): - 2 Herbaceous biomass. - 3 Fruit biomass; - 4 Biomass blends and mixtures. Blends are intentionally mixed biofuels, whereas mixtures are unintentionally mixed biofuels. The origin of the blend and mixture has to be described using EN 14961-1:2010, Table 1. If solid biofuel blend or mixture contains chemically treated material, it shall be stated.
Document History