CENELEC - EN 50377-10-1

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 10-1: Type MU-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category

active, Most Current
Organization: CENELEC
Publication Date: 1 August 2007
Status: active
Page Count: 36
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

EN 50377-10-1
August 1, 2007
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 10-1: Type MU-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category
A description is not available for this item.
May 1, 2003
Connector sets and interconnect components to be used in optical fibre communication systems Product specifications Part 10-1: Type MU-PC terminated on IEC 60793-2 category B1.1 singlemode fibre
A description is not available for this item.

References

Advertisement