NEN-EN 15316-4-10

Heating systems and water based cooling systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-10: Wind power generation systems

inactive
Organization: NEN
Publication Date: 1 April 2015
Status: inactive
Page Count: 15
ICS Code (Wind turbine energy systems): 27.180
ICS Code (Central heating systems): 91.140.10
scope:

NEN-EN 15316-4-10 defines a method for the assessment of electricity generation onsite or nearby the building environment onsite or nearby the building through wind power systems (WPS) and energy performance calculation of wind power systems. The WPS described in this document are small plants as they may occur in domestic production and use of electricity in connection with specific buildings. This standard covers wind generation power systems ≤ 75 kW. This European Standard does not cover sizing or inspection of WPS. Other generation systems are covered in other sub modules of part M3-8. Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in ISO 52000-1.

Document History

June 1, 2017
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-10: Wind power generation systems, Module M11-8-7
NEN-EN 15316-4-10 defines a method for the assessment of electricity generation onsite or nearby the building environment onsite or nearby the building through wind power systems (WPS) and energy...
NEN-EN 15316-4-10
April 1, 2015
Heating systems and water based cooling systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-10: Wind power generation systems
NEN-EN 15316-4-10 defines a method for the assessment of electricity generation onsite or nearby the building environment onsite or nearby the building through wind power systems (WPS) and energy...
Advertisement