NEN-EN 15158

Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of fatigue properties at constant amplitude

active, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: active
Page Count: 22
ICS Code (Advanced ceramics): 81.060.30
scope:

This European Standard specifies the conditions for the determination of constant-amplitude of load or strain in uniaxial tension/tension or in uniaxial tension/compression cyclic fatigue properties of ceramic matrix composite materials (CMCs) with fibre reinforcement for temperature up to 2 000 °C under vacuum or a gas atmosphere which is inert to the material under test. This European Standard applies to all ceramic matrix composites with fibre reinforcement, unidirectional (1D), bi-directional (2D), and tri-directional (xD, where 2 < x 3).

Document History

NEN-EN 15158
August 1, 2006
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of fatigue properties at constant amplitude
This European Standard specifies the conditions for the determination of constant-amplitude of load or strain in uniaxial tension/tension or in uniaxial tension/compression cyclic fatigue properties...
February 1, 2005
Advanced technical ceramics - Ceramic composites - Mechanical properties at high temperature under inert atmosphere - Determination of fatigue properties at constant amplitude
This European Standard specifies the conditions for the determination of constant-amplitude of load or strain in uniaxial tension/tension or in uniaxial tension/compression cyclic fatigue properties...
Advertisement