NEN-EN 15594
Railway applications - Track - Restoration of rails by electric arc welding
| Organization: | NEN |
| Publication Date: | 1 April 2009 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Construction of railways): | 93.100 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This European Standard specifies restoration by electric arc welding and is limited to the head of the rails only. This European Standard describes the approval systems for consumables and procedures used in manual
metal arc and flux cored metal deposit rail repair welding. The standard includes the quality-related tasks and responsibilities of personnel involved in the electric arc repair welding of rails. The standard applies to plain rail and switches and crossings manufactured from new vignole railway rails R200, R220, R260, R260Mn, R260Cr and R350HT grade rails of 46 kg/m and above as contained in EN 13674-1 and EN 13674-2. The permitted welding processes are limited to Electric Arc (EA) in accordance with EN ISO 4063 and are by description Process No 111: MMA (Manual Metal Arc) and Process No 114: FCAW (Flux Cored Arc Welding). This European Standard may be applied in situ, at line side or at out of track locations. The flash welded leg ends of austenitic manganese steel crossings are included in this standard, except when located within 500 mm of manganese crossings.
Document History