NEN-EN 1566-1

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Chlorinated poly (vinyl chloride) (PVC-U) - Part 1: General

inactive
Organization: NEN
Publication Date: 1 September 1994
Status: inactive
ICS Code (Drainage systems): 91.140.80
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

Specifies the requirements for pipes, fittings and the piping system of chlorinated poly(vinyl chloride) (PVC-U) solid-wall piping systems in the field of soil and waste discharge (low and high temperature) inside buildings and for soil and waste discharge systems for both inside buildings and buried in ground within the building structure. It aslo specifies the test parameters for the test methods referred to in this standard.

Document History

December 1, 2022
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Chlorinated poly(vinyl chloride) (PVC-C) - Part 1: Specifications for pipes, fittings and the system
This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of...
August 1, 2020
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Chlorinated poly(vinyl chloride) (PVC-C) - Part 1: Requirements for pipes, fittings and the system
This document specifies the requirements for solid wall pipes with smooth internal and external surfaces, extruded from the same formulation throughout the wall, fittings and the system of...
August 1, 2000
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Chlorinated poly(vinyl chloride) (PVC-C) - Part 1: Requirements for pipes, fittings and the system
A description is not available for this item.
February 1, 1999
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Chlorinated poly(vinyl chloride) (PVC-C) - Part 1: Requirements for pipes, fittings and the system
Specifies the requirements for pipes, fittings and the piping system of chlorinated poly(vinyl chloride) (PVC-U) solid-wall piping systems in the field of soil and waste discharge (low and high...
NEN-EN 1566-1
September 1, 1994
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Chlorinated poly (vinyl chloride) (PVC-U) - Part 1: General
Specifies the requirements for pipes, fittings and the piping system of chlorinated poly(vinyl chloride) (PVC-U) solid-wall piping systems in the field of soil and waste discharge (low and high...
Advertisement