NEN-EN 15746-2+A1
Railway applications - Track - Road-rail machines and associated equipment - Part 2: General safety requirements
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 75 |
| ICS Code (Construction of railways): | 93.100 |
scope:
This European Standard specifies the significant hazards, hazardous situations and events, common to selfpropelled road-rail machines and attachments as defined in 3.5 and 3.6 of EN 15746-1:2010 and arising due to the adaptation for their use on rail intended for construction, maintenance inspection of the railway infrastructure, shunting and emergency rescue vehicles, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer, see Clause 4. This European Standard deals with the common hazards during running, assembly and installation, commissioning, travelling on and off track, use including setting, programming, and process changeover, operation, cleaning, fault finding, maintenance and de-commissioning of the machines.
Document History