NEN-EN 16153

Light transmitting flat multiwall polycarbonate (PC) sheets for internal and external use in roofs, walls and ceilings - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 April 2013
Status: inactive
Page Count: 69
ICS Code (Films and sheets): 83.140.10
ICS Code (Roofs): 91.060.20
scope:

This European Standard specifies the requirements for light transmitting flat multiwall polycarbonate (PC) sheets for internal and external use in walls, roofs and ceilings. This European Standard applies to light transmitting flat extruded multiwall PC sheets with or without functional layers (e.g. coating, co-extruded layer) made from PC-based or other materials, without filling materials. It also specifies the test methods needed for the evaluation of conformity and marking of the sheets.

Document History

March 1, 2015
Light transmitting flat multiwall polycarbonate (PC) sheets for internal and external use in roofs, walls and ceilings - Requirements and test methods
NEN-EN 16153+A1 specifies the requirements for light transmitting flat multiwall polycarbonate (PC) sheets for internal and external use in walls, roofs and ceilings. This European Standard applies...
June 1, 2014
Light transmitting flat multiwall polycarbonate (PC) sheets for internal and external use in roofs, walls and ceilings - Requirements and test methods
A description is not available for this item.
NEN-EN 16153
April 1, 2013
Light transmitting flat multiwall polycarbonate (PC) sheets for internal and external use in roofs, walls and ceilings - Requirements and test methods
This European Standard specifies the requirements for light transmitting flat multiwall polycarbonate (PC) sheets for internal and external use in walls, roofs and ceilings. This European Standard...
September 1, 2010
Light transmitting flat multiwall polycarbonate (PC) sheets for internal and external roofs, walls and ceilings - Requirements and test methods
This European Standard specifies the requirements for light transmitting flat multiwall polycarbonate (PC) sheets for internal and external use in walls, roofs and ceilings. This European Standard...
Advertisement