NEN-EN 16582-2

Domestic swimming pools - Part 2: Specific requirements including safety and test methods for inground pools

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 18
ICS Code (Sports facilities): 97.220.10
scope:

NEN-EN 16582-2 specifies the specific safety and quality requirements and test methods for domestic partially or fully inground swimming pools in addition to the general requirements of EN 16582-1 and shall be read in conjunction with it. The requirements of this specific standard take priority over those in EN 16582-1. These requirements and test methods are only applicable to partially or fully inground pool structures, including their means of access. This European Standard applies to pools with a minimum water depth of more than 400 mm. This European Standard does not apply to: - pools of public use covered by EN 15288-1; - paddling pools according to EN 71-8; - domestic or public use spas.

Document History

NEN-EN 16582-2
September 1, 2015
Domestic swimming pools - Part 2: Specific requirements including safety and test methods for inground pools
NEN-EN 16582-2 specifies the specific safety and quality requirements and test methods for domestic partially or fully inground swimming pools in addition to the general requirements of EN 16582-1...
April 1, 2013
Domestic swimming pools - Part 2: Specific requirement including safety and test methods for inground pools
NEN-EN 16582-2 specifies the specific safety and quality requirements and test methods for domestic partially or fully inground swimming pools in addition to the general requirements of EN 16582-1...
Advertisement