NEN-EN 16774

Safety of machinery - Safety requirements for steel converter and associated equipment

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 56
ICS Code (Equipment for the metallurgical industry): 77.180
scope:

NEN-EN 16774 applies for steel converter and its associated equipment (hereinafter referred to as converter plant) used in the process of carbon or stainless steel making as defined in 3.1 and illustrated in Annex B. This European Standard deals with significant hazards, hazardous situations and events relevant to the converter plant. It covers the intended use and foreseeable misuse. This European Standard specifies the safety requirements to be met during transport, assembly, commissioning, operation, maintenance (as described in Clause 5) and decommissioning/disassembly of the equipment. This European Standard applies to: Steel converter and its associated equipment for the oxygen steelmaking process - from hot metal/liquid steel and scrap charging; - via oxygen refining and stirring; - temperature measurement and sampling equipment; - up to tapping including slag retaining device; - cooling systems; - maintenance devices (e.g. relining device, tap hole repair device); - process related interfaces/interactions (e.g. according to design, controls) to - media, - primary and secondary gas cleaning plant, - material feeding systems and ladle alloying systems, - transfer cars for steel ladle and slag pot, and - charging/tapping equipment, e.g. crane, scrap chute, ladles and slag pots.

Document History

NEN-EN 16774
May 1, 2016
Safety of machinery - Safety requirements for steel converter and associated equipment
NEN-EN 16774 applies for steel converter and its associated equipment (hereinafter referred to as converter plant) used in the process of carbon or stainless steel making as defined in 3.1 and...
August 1, 2014
Safety of machinery - Safety requirements for steel converters and associated equipment
NEN-EN 16774 applies for steel converter and its associated equipment (hereinafter referred to as converter plant) used in the process of carbon or stainless steel making as defined in 3.1 and...

References

Advertisement