NEN-EN 16522

Tanks for transport of dangerous goods - Service equipment for tanks - Flame arresters for venting systems

inactive
Organization: NEN
Publication Date: 1 January 2013
Status: inactive
Page Count: 9
ICS Code (Pressure regulators): 23.060.40
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Vessels and containers mounted on vehicles): 23.020.20
scope:

NEN-EN 16522 defines the minimum requirements for flame arresters fitted to tanks for the transport of dangerous goods. This European Standard specifies the type of flame arrestor to be used for breather devices as part of the service equipment of fixed tanks and demountable tanks for the transport of liquid petroleum products. The equipment specified by this European Standard is suitable for use with liquid petroleum products and other dangerous substances of Class 3 of ADR which have a vapour pressure not exceeding 110 kPa at 50 °C and petrol, and which have no subclassification as toxic or corrosive. It also specifies the tests necessary to verify the compliance of the equipment with this European Standard. Emergency pressure relief valves in accordance with EN 14596 are excluded from the requirements of this European Standard.

Document History

May 1, 2014
Tanks for transport of dangerous goods - Service equipment for tanks - Flame arresters for breather devices
NEN-EN 16522 defines the minimum requirements for flame arresters fitted to tanks for the transport of dangerous goods. This European Standard specifies the type of flame arrestor to be used for...
NEN-EN 16522
January 1, 2013
Tanks for transport of dangerous goods - Service equipment for tanks - Flame arresters for venting systems
NEN-EN 16522 defines the minimum requirements for flame arresters fitted to tanks for the transport of dangerous goods. This European Standard specifies the type of flame arrestor to be used for...
Advertisement