NEN-EN 16752

Centrifugal pumps - Test procedure for seal packings

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 18
ICS Code (Pumps): 23.080
ICS Code (Seals, glands): 21.140
scope:

NEN-EN 16752 gives details of a test procedure for packings to be used to seal the stuffing boxes of centrifugal pumps. It gives provisions on the design of test equipment, standard test parameters and reporting criteria. It does not specify performance criteria which should be agreed between supplier and customer, but does define 3 tightness classes. When necessary, this European Standard is also applicable to packings used on other rotary equipment such as mixers and agitators.

Document History

NEN-EN 16752
September 1, 2015
Centrifugal pumps - Test procedure for seal packings
NEN-EN 16752 gives details of a test procedure for packings to be used to seal the stuffing boxes of centrifugal pumps. It gives provisions on the design of test equipment, standard test parameters...
June 1, 2014
Centrifugal pumps - Test procedure for seal packings
NEN-EN 16752 gives details of a test procedure for packings to be used to seal the stuffing boxes of centrifugal pumps. It gives provisions on the design of test equipment, standard test parameters...
Advertisement