NEN-EN 16897

Workplace exposure - Characterization of ultrafine aerosols/nanoaerosols - Determination of number concentration using condensation particle counters

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 28
ICS Code (Workplace atmospheres): 13.040.30
scope:

NEN-EN 16897 gives guidelines on the measurement of the fine particle fraction of the aerosol, especially for the determination of the number concentration of ultrafine aerosols and nanoaerosols at workplaces by use of condensation particle counters (CPC). This European Standard deals with the CPC's principle of operation, problems of sampling in the workplace environment, aspects for selecting a suitable instrument, limits of application, use of different working fluids and technologies, calibration, equipment maintenance, measurement uncertainty, and reporting of measurement results. Potential problems and limitations which are of relevance for workplace measurements are described.

Document History

NEN-EN 16897
July 1, 2017
Workplace exposure - Characterization of ultrafine aerosols/nanoaerosols - Determination of number concentration using condensation particle counters
NEN-EN 16897 gives guidelines on the measurement of the fine particle fraction of the aerosol, especially for the determination of the number concentration of ultrafine aerosols and nanoaerosols at...
August 1, 2015
Workplace exposure - Characterization of ultrafine aerosols/nanoaerosols - Determination of number concentration using condensation particle counters
NEN-EN 16897 gives guidelines on the measurement of the fine particle fraction of the aerosol, especially for the determination of the number concentration of ultrafine aerosols and nanoaerosols at...
Advertisement