NEN-EN 16964
Fertilizers - Extraction of total micro-nutrients in fertilizers and removal of organic compounds from fertilizer extracts
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Fertilizers): | 65.080 |
scope:
This European Standard specifies the procedure for total extraction of boron, cobalt, copper, iron, manganese, molybdenum and zinc with aqua regia from mineral fertilizers containing one or more micro-nutrients. The extracts can be analysed according to WI 00260173, prEN 16963, prEN 16965, WI 00260179, WI 00260180 and WI 00260182.
Document History
January 1, 2018
Fertilizers - Extraction of total micro-nutrients in fertilizers using aqua regia
NEN-EN 16964 specifies a method for the total extraction of boron, cobalt, copper, iron, manganese, molybdenum and zinc with aqua regia from mineral fertilizers containing one or more...
NEN-EN 16964
February 1, 2016
Fertilizers - Extraction of total micro-nutrients in fertilizers and removal of organic compounds from fertilizer extracts
This European Standard specifies the procedure for total extraction of boron, cobalt, copper, iron, manganese, molybdenum and zinc with aqua regia from mineral fertilizers containing one or more...