NEN-EN 1894
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of shear strength by compression loading of notched specimens
| Organization: | NEN |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This document specifies the conditions for determination of the inter-laminar shear strength of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C under a vacuum, or a gas atmosphere, which is inert to the material under test, by loading of notched specimens in compression. This document applies to all ceramic matrix composites with continuous fibre reinforcement, unidirectional (1D), bidirectional (2D), and tridirectional (xD, with 2
Document History