NEN-EN 1946-5

Thermal performance of building products and components - Specific criteria for the assessment of laboratories measuring heat transfer properties - Part 5: Measurements by pipe test methods

active, Most Current
Organization: NEN
Publication Date: 1 June 2000
Status: active
Page Count: 33
ICS Code (Thermal insulation of buildings): 91.120.10
ICS Code (Construction materials in general): 91.100.01
scope:

Provides specific technical criteria for the assessment of laboratories to undertake steady-state heat transfer property measurements on circular pipe insulation according to EN ISO 8497:1994. It complements the common criteria in part 1. Guidance is given on the organization and contents of the equipment manual, the calibration and maintenance files and the measurement procedure document. It provides information on mandatory equipment performance specifications, on equipment description and on calculations for the equipment design and error analysis based on both EN ISO 8497:1994 on circular pipe apparatus and on part 2 of this standard on the assessment of guarded hot plate apparatus. It gives information on experimental procedures suitable for the assessment of equipment accuracy, based on both EN ISO 8497:1994 on circular pipe apparatus and on part 2 of this standard on the assessment of guarded hot plate apparatus.

Document History

NEN-EN 1946-5
June 1, 2000
Thermal performance of building products and components - Specific criteria for the assessment of laboratories measuring heat transfer properties - Part 5: Measurements by pipe test methods
Provides specific technical criteria for the assessment of laboratories to undertake steady-state heat transfer property measurements on circular pipe insulation according to EN ISO 8497:1994. It...
July 1, 1997
Building products and components - Specific criteria for the assessment of laboratories performing heat transfer property measurements - Part 5: Measurements by pipe test methods
Provides specific technical criteria for the assessment of laboratories to undertake steady-state heat transfer property measurements on circular pipe insulation according to EN ISO 8497:1994. It...
Advertisement