NEN-EN 2155-13
Aerospace series - Test methods for transparent materials for aircraft glazing - Part 13: Determination of temperature at deflection under load
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1993 |
| Status: | active |
| ICS Code (Structure and structure elements): | 49.045 |
scope:
This standard specifies a procedure for determining the temperature at which an arbitrary deformation occurs when the specimens are subjected to arbitrary bending loads, under conditions of continually rising temperatures.
Document History
NEN-EN 2155-13
June 1, 1993
Aerospace series - Test methods for transparent materials for aircraft glazing - Part 13: Determination of temperature at deflection under load
This standard specifies a procedure for determining the temperature at which an arbitrary deformation occurs when the specimens are subjected to arbitrary bending loads, under conditions of...