NEN-EN 2286

Aerospace series - Bushes, flanged aluminium alloy, with self-lubricating liner - Dimensions and loads

active, Most Current
Organization: NEN
Publication Date: 1 May 2017
Status: active
Page Count: 13
ICS Code (Other fasteners): 49.030.99
scope:

NEN-EN 2286 specifies the characteristics of flanged bushes in aluminium alloy with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for operation within the temperature range of -55 °C to 121 °C and assembly with an interference fit into fixed and moving aerospace parts.

Document History

December 1, 2023
Aerospace series - Bush, flanged aluminium alloy, with self-lubricating liner - Dimensions and loads
This document specifies the characteristics of flanged bushes in aluminium alloy with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for use in...
NEN-EN 2286
May 1, 2017
Aerospace series - Bushes, flanged aluminium alloy, with self-lubricating liner - Dimensions and loads
NEN-EN 2286 specifies the characteristics of flanged bushes in aluminium alloy with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for operation...
December 1, 1989
Aerospace series - Bushes, flanged aluminium alloy with self-lubricating liner - Dimensions and loads
This standard specifies the characteristics of flanged bushed in aluminium alloy with self-lubricating liner and the design recommendation of shafts and housings. The bushes are intended for...
Advertisement