NEN-EN 2792

Aerospace series - Rod ends, adjustable, double fork and threaded shank with engagement: 1,5 x thread ø - Dimensions and loads

active, Most Current
Organization: NEN
Publication Date: 1 March 1992
Status: active
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the characteristics of adjustable rod ends consisting of: - a double fork; - a threaded shank comprising; . a circumferential groove to identify engagement; . an optional longitudinal groove for locking purposes. These rod ends are intended for use with flight control or rods for aircraft structures. The cadmium plating restricts the application to temperature not exceeding 235° C.

Document History

NEN-EN 2792
March 1, 1992
Aerospace series - Rod ends, adjustable, double fork and threaded shank with engagement: 1,5 x thread ø - Dimensions and loads
This standard specifies the characteristics of adjustable rod ends consisting of: - a double fork; - a threaded shank comprising; . a circumferential groove to identify engagement; . an optional...
Advertisement