NEN-EN 3372-003
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures -65 °C to 175 °C or 200 °C continuous - Part 003: Square flange receptacle - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2007 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the characteristics of square flange mounted receptacles in the family of circular electrical connectors coupled by bayonet ring. It applies to class defined in Table 3. For contacts, filler plugs and rear accessories associated with this receptacle, see EN 3372-002. For plugs and protective covers, see EN 3372-008 and EN 3372-006 respectively.
Document History
NEN-EN 3372-003
July 1, 2007
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures -65 °C to 175 °C or 200 °C continuous - Part 003: Square flange receptacle - Product standard
This standard specifies the characteristics of square flange mounted receptacles in the family of circular electrical connectors coupled by bayonet ring. It applies to class defined in Table 3. For...