NEN-EN 308

Heat exchangers - Test procedures for establishing performance of air to air and flue gases heat recovery devices

inactive
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 27
ICS Code (Boilers and heat exchangers): 27.060.30
scope:

Specifies methods to be used for laboratory testing of air-to-air heat recovery devices or those recovering heat from flue gases of heating appliances in buildings (except process-process applications), to obtain rating data. It gives test requirements and procedures for performing tests and specifies input criteria required for test to verify performance data given by the manufacturer. For the purposes of this standard, the term exhaust air may also be taken to mean the products of combustion. This Prestandard is intended to be used as a basis for testing heat recovery devices for HVAC-systems, which as specified in prEN 247 consist of the heat exchanger itself installed in a casing having the necessary air duct connecting elements and in some cases the fans and pumps, but without any additional components of the HVAC-system.

Document History

June 1, 2022
Heat exchangers - Test procedures for establishing performance of air to air heat recovery components
This document specifies methods to be used for testing of air-to-air heat recovery components (HRC). The main purpose of the HRC is to exchange heat between exhaust air and supply air in order to...
June 1, 2020
Heat exchangers - Test procedures for establishing performance of air to air and flue gases heat recovery devices
This document specifies methods to be used for testing of air-to-air heat recovery components (HRC). The main purpose of the HRC is to exchange heat between exhaust air and supply air in order to...
NEN-EN 308
February 1, 1997
Heat exchangers - Test procedures for establishing performance of air to air and flue gases heat recovery devices
Specifies methods to be used for laboratory testing of air-to-air heat recovery devices or those recovering heat from flue gases of heating appliances in buildings (except process-process...
Advertisement