NEN-EN 3773-001

Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 001: Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 25
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 3773-001 specifies the single-pole temperature compensated circuit breakers rated from 1 A to 25 A and used in aircraft on-board circuits. It describes specific environmental, electrical and mechanical characteristics and the stringency of tests to be applied according to test methods of EN 3841-100. These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282.

Document History

May 1, 2023
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 001: Technical specification
This document specifies the single-pole temperature compensated circuit breakers rated from 1 A to 25 A and used in aircraft on-board circuits. It describes specific environmental, electrical and...
NEN-EN 3773-001
October 1, 2014
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 001: Technical specification
NEN-EN 3773-001 specifies the single-pole temperature compensated circuit breakers rated from 1 A to 25 A and used in aircraft on-board circuits. It describes specific environmental, electrical and...
June 1, 1999
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 I[n]/1 000 A max. - Part 001:Technical specification
This standard specifies the required characteristics for single-pole, temperature compensated circuit breakers, rated currents from 1 A to 25 A, switching capacity 65 In/1 000 A max., for use in...
Advertisement