NEN-EN 378-2+A2

Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2012
Status: inactive
Page Count: 79
ICS Code (Heat pumps): 27.080
ICS Code (Refrigerating technology): 27.200
scope:

This European Standard is applicable to the design, construction and installing of refrigerating systems including piping, components and materials and including ancillary equipment directly associated with such systems. It also specifies requirements for testing, commissioning, marking and documentation. In case the heat transfer fluid is not gaseous at atmospheric pressure, the requirements for circuits for heat transfer fluids are excluded except for any safety devices associated with the refrigerating system. It is not applicable to refrigerating systems with air or water as refrigerant and does not cover the requirements for equipment to be used in a potentially explosive atmosphere. The following ancillary equipment includes: fan and fan motor; electrical motor and transmission for open compressor systems. This European Standard specifies the requirements relating to stationary and mobile refrigerating systems of all sizes, including heat pumps. Systems using refrigerants other than those listed in Annex E of EN 378-1:2008+A2:2012 are not covered by this standard as long as a safety class is not assigned. Basic safety requirements for refrigerating systems as defined in EN 378-1 are applicable for this standard. Basic requirements for the installation site as defined in EN 378-3 apply. This European Standard is not applicable to refrigeration systems and heat pumps which are manufactured before the date of its publication as EN.

Document History

NEN-EN 378-2+A2
June 1, 2012
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
This European Standard is applicable to the design, construction and installing of refrigerating systems including piping, components and materials and including ancillary equipment directly...
May 1, 2009
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
This European Standard is applicable to the design, construction and installing of refrigerating systems including piping, components and materials and including ancillary equipment directly...
March 1, 2008
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
This European Standard is applicable to the design, construction and installing of refrigerating systems including piping, components and materials and including ancillary equipment directly...
February 1, 2000
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 2: Design, construction, testing, marking and documentation
Is applicable to the design and construction of refrigerating systems and the components and materials used including piping. It also specifies requirements for testing, commissioning, marking and...

References

Advertisement