NEN-EN 4074

Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C

active, Most Current
Organization: NEN
Publication Date: 1 July 2009
Status: active
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated. Classification: 1 100 MPa 1) / 425 °C.

Document History

NEN-EN 4074
July 1, 2009
Aerospace series - Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 °C
This standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated. Classification: 1 100...
Advertisement