NEN-EN 4626-202

Aerospace series - Connectors, optical, rectangular, multicontact, rack and panel, Quadrax cavity, 2,5 mm diameter ferrule - Operating temperatures - 65 °C to 125 °C (cable dependent) - Flush contacts - Part 202: Optical contact assembly for 900 µm buffered fibre receptacle - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

This standard defines the dimensions and performance requirements of the EN 4531-101 fibre optical contact with a 900 µm buffered fibre EN 4641 and associated alignment boot for use within equipment boxes.

Document History

NEN-EN 4626-202
April 1, 2009
Aerospace series - Connectors, optical, rectangular, multicontact, rack and panel, Quadrax cavity, 2,5 mm diameter ferrule - Operating temperatures - 65 °C to 125 °C (cable dependent) - Flush contacts - Part 202: Optical contact assembly for 900 µm buffered fibre receptacle - Product standard
This standard defines the dimensions and performance requirements of the EN 4531-101 fibre optical contact with a 900 µm buffered fibre EN 4641 and associated alignment boot for use within equipment...
Advertisement