NEN-EN 4659

Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 200 mm - R[m] ≥ 1 650 MPa

active, Most Current
Organization: NEN
Publication Date: 1 January 2011
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to: Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation treated Forgings a or D ≤ 200 mm Rm ≥ 1 650 MPa.

Document History

NEN-EN 4659
January 1, 2011
Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 200 mm - R[m] ≥ 1 650 MPa
This standard specifies the requirements relating to: Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation treated...
Advertisement