NEN-EN 4020

Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbow 90°, welded end with thrust wire nut

inactive
Organization: NEN
Publication Date: 1 November 2001
Status: inactive
Page Count: 10
ICS Code (Aerospace fluid systems and components): 49.080
scope:

Specifies the characteristics of elbows 90°, welded end, with thrust wire nut, for pipe couplings 8°30' in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temperature range: - 55 °C to 135 °C.

Document History

July 1, 2009
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90°, welded end with thrust wire nut
This standard specifies the characteristics of elbows 90°, welded end, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000...
NEN-EN 4020
November 1, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbow 90°, welded end with thrust wire nut
Specifies the characteristics of elbows 90°, welded end, with thrust wire nut, for pipe couplings 8°30' in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temperature...
Advertisement