NEN-EN 4138

Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification : 1 100 MPa (at ambient temperature) / 235 °C

inactive
Organization: NEN
Publication Date: 1 November 2009
Status: inactive
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This European Standard specifies the characteristics of screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated. Classification: 1 100 MPa1) / 235 °C

Document History

April 1, 2016
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1100 MPa (at ambient temperature) / 235 °C
NEN-EN 4138 specifies the characteristics of screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated.
NEN-EN 4138
November 1, 2009
Aerospace series - Screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification : 1 100 MPa (at ambient temperature) / 235 °C
This European Standard specifies the characteristics of screws, pan head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated. Classification:...
Advertisement