NEN-EN 50065-1
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 1: General requirements, frequency bands and electromagnetic disturbances
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Switching and signalling systems): | 33.040.30 |
scope:
This standard applies to electrical equipment using signals in the frequency range 3 kHz to 148,5 kHz to transmit information on low voltage electrical systems, either on the public supply system or within installations in consumers' premises. It specifies the frequency bands allocated to the different applications, limits for the terminal output voltage in the operating band and limits for conducted and radiated disturbance. It also gives the methods of measurement. It does not specify the signal modulation methods nor the coding methods nor functional features (except those for the prevention of mutual interference). The object of the standard is to limit mutual influence between signal transmission equipment in electrical installations and between such equipment and other equipment. In addition this standard is intended to limit interference caused by signal transmission equipment to sensitive electronic equipment. However, complete freedom from such interference cannot be assured.
Document History