NEN-EN 50117-6
Coaxial cables used in cabled distribution networks - Part 6: Sectional specification for outdoor drop cables for use in networks operating at frequencies between 5 MHz and 2150 MHz
| Organization: | NEN |
| Publication Date: | 1 May 1997 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This sectional specification is intended to be used in conjunction with Generic Specification EN 50117 for Coaxial Cables for use in Cabled Distribution Systems. Applies to drop cables for outdoor applications in networks (e.g. SMATV) whose frequency of operation is within the range 5 MHz - 2150 MHz. The purpose of the standard is to specify values and preferential characteristics of the cables, and to identify the applicable tests from the Generic Specification. Reference is made to suitable schemes for Quality Assessment.
Document History