NEN-EN 50182

Round wire concentric lay overhead electrical stranded conductor

inactive
Organization: NEN
Publication Date: 1 May 1994
Status: inactive
Page Count: 95
ICS Code (Wires): 29.060.10
scope:

This standard specifies the electrical and mechanical characteristics of round wire concentric lay bare overhead electrical conductors stranded in alternate directions, with or without grease as per prEN 50326, made of one or a combination of any of the following: a) Hard drawn Aluminium as per HD 532 S1 designated AL1 b) Aluminium alloy as per prEN 50183 designated AL2 to AL7 c) ST1A, ST2B, ST3D, ST4A, ST5E, and ST6C designating the grade and class of zinc coated steel wire as per prEN 50189. d) 20SA (grades A and B), 27SA, 30SA and 40SA designating the class of aluminium-clad steel wire as per EN 61232. Conductors made of zinc coated steel wires only are not included.

Document History

July 1, 2013
Conductors for overhead lines - Round wire concentric lay stranded conductors
A description is not available for this item.
July 1, 2005
Conductors for overhead lines - Round wire concentric lay stranded conductors
A description is not available for this item.
April 1, 2004
Conductors for overhead lines - Round wire concentric lay stranded conductors
A description is not available for this item.
August 1, 2001
Conductors for overhead lines - Round wire concentric lay stranded conductors
A description is not available for this item.
July 1, 2001
Conductors for overhead lines - Round wire concentric lay stranded conductors
This standard specifies the electrical and mechanical characteristics of round wire concentric lay bare overhead electrical conductors stranded in alternate directions, with or without grease as per...
NEN-EN 50182
May 1, 1994
Round wire concentric lay overhead electrical stranded conductor
This standard specifies the electrical and mechanical characteristics of round wire concentric lay bare overhead electrical conductors stranded in alternate directions, with or without grease as per...
Advertisement