NEN-EN 50187/C1

Gass-filled compartments for a.c. switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

inactive
Organization: NEN
Publication Date: 1 October 1996
Status: inactive
Page Count: 3
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

Clause 2, Normative references. In the reference to EN 50052, replace "1996" by "1986".

Document History

November 1, 2022
High-voltage switchgear and controlgear - Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV
This document applies to pressurized gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV and up to and including 52 kV for indoor or outdoor installations, where...
August 1, 2021
High-voltage switchgear and controlgear - Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV
This document applies to pressurized compartments (gas-filled compartments with maximum allowable pressure above 50 kPa relative) of AC switchgear and controlgear with rated voltages above 1 kV up to...
NEN-EN 50187/C1
October 1, 1996
Gass-filled compartments for a.c. switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
Clause 2, Normative references. In the reference to EN 50052, replace "1996" by "1986".
October 1, 1996
Gass-filled compartments for a.c. switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This standard applies to compartments pressurized at a maximum pressure of 3 bar (gauge) and with a maximum (product) pressure x volume of 2000 bar litres with inert gases, for example sulphur...
August 1, 1994
Gass-filled compartments for AC switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
This standard applies to compartments pressurized at a maximum pressure of 3 bar (gauge) and with a maximum (product) pressure x volume of 2000 bar litres with inert gases, for example sulphur...
Advertisement