NEN-EN 50110-1
Operation of electrical installations
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Power transmission and distribution networks): | 29.240 |
scope:
This standard is applicable to all operation of and work activity on, with, or near electrical installations. These are electrical installations operating at voltage levels from and including extra-low voltage up to and including high voltage. This latter term includes those levels referred to as medium and extra-high voltage. These electrical installations are designed for the generation, transmission, conversion, distribution and use of electrical power. Some of these electrical installations are permanent and fixed, such as a distribution installation in a factory or office complex, others are temporary, such as on construction sites and others are mobile or capable of being moved either whilst energized or whilst not energized nor charged. Examples are electrically driven excavating machines in quarries or open-cast coal sites. This standard sets out the requirements for the safe operation of and work activity on, with, or near these electrical installations. The requirements apply to all operational, working and maintenance procedures. They apply to all non-electrical work activities such as building work near to overhead lines or underground cables as well as electrical work activities, when there is a risk of electrical danger. This standard does not apply to ordinary persons when using installations and equipment, provided that the installations and equipment comply with relevant standards and are designed and installed for use by ordinary persons. This standard has not been developed specifically to apply to the electrical installations listed below.
Document History