NEN-EN 50361
Basic standard for the measurement of Specific Absorption Rate related to human exposure to electromagnetic fields from mobile phones (300 MHz-3 GHz)
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2000 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Radiocommunications in general): | 33.060.01 |
scope:
Applies to any electromagnetic field (EM) transmitting devices intended to be used with the radiating part of the equipment in close proximity to the human ear including mobile phones, cordless phones, etc. The objective is to specify the method for demonstration of compliance with specific absorption rate (SAR) limits for such equipment.
Document History
September 1, 2001
Basic standard for the measurement of Specific Absorption Rate related to human exposure to electromagnetic fields from mobile phones (300 MHz-3 GHz)
Applies to any electromagnetic field (EM) transmitting devices intended to be used with the radiating part of the equipment in close proximity to the human ear including mobile phones, cordless...
NEN-EN 50361
October 1, 2000
Basic standard for the measurement of Specific Absorption Rate related to human exposure to electromagnetic fields from mobile phones (300 MHz-3 GHz)
Applies to any electromagnetic field (EM) transmitting devices intended to be used with the radiating part of the equipment in close proximity to the human ear including mobile phones, cordless...