NEN-EN 50377-15-1

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 15-1: Type MPO with PPS ferrules terminated on IEC 60793-2 category A1a multimode fibre for 50/125 micron multimode fibre

inactive
Organization: NEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 34
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled 12 fibre multimode MPO connector set (plug adapter plug) must meet in order for it to be categorised as an EN standard product.

Document History

March 1, 2020
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 15-1: Type MPO with 12 fibre PPS ferrules terminated on EN 60793-2 category A1a multimode fibre for 50/125 micron multimode fibre - macrobend enhanced fibre only
Product definition This document contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled 12 fibre multimode...
March 1, 2011
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 15-1: Type MPO with 12-fibre PPS ferrules terminated on IEC 60793-2 category A1a multimode fibre for 50/125 micron multimode fibre
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled 12 fibre multimode MPO...
NEN-EN 50377-15-1
July 1, 2008
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 15-1: Type MPO with PPS ferrules terminated on IEC 60793-2 category A1a multimode fibre for 50/125 micron multimode fibre
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled 12 fibre multimode MPO...
Advertisement